TDK U.S.A. Corporation 3.3UH 790MA 357MOHM Inductor and Choke VLS201612ET-3R3M

Description
FIXED IND 3.3UH 790MA 357MOHM SM Product overview: VLS201612ET-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 790MA, 357MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 790MA, 357MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 3.3UH 790MA 357MOHM SM Product overview: VLS201612ET-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 790MA, 357MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 790MA, 357MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-3R3M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3UH 790MA 357MOHM Inductor and Choke - 71-VLS201612ET-3R3M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 790MA 357MOHM Inductor and Choke
71-VLS201612ET-3R3M
3.3UH 790MA 357MOHM Inductor and Choke 71-VLS201612ET-3R3M
FIXED IND 3.3UH 790MA 357MOHM SM Product overview: VLS201612ET-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 790MA, 357MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 790MA, 357MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-3R3M can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 790MA 357MOHM SM Product overview: VLS201612ET-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 790MA, 357MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 790MA, 357MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-3R3M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201612ET-3R3M
1117218-VLS201612ET-3R3M
Fixed Inductors - VLS201612ET-3R3M 1117218-VLS201612ET-3R3M
Manufacturer: TDK Corporation Win Source Part Number: 1117218-VLS201612ET- 3R3M Packaging: Reel - TR Type: Wirewound Current Rating: 790mA Inductance: 3.3μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 790mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 357 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117218-VLS201612ET-3R3M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 790mA
Inductance: 3.3μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 790mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 357 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6621-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6621-6-ND
Fixed Inductors 445-6621-6-ND
3.3µH Shielded Wirewound Inductor 790mA 357mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 790mA 357mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6621-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6621-1-ND
Fixed Inductors 445-6621-1-ND
3.3µH Shielded Wirewound Inductor 790mA 357mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 790mA 357mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6621-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6621-2-ND
Fixed Inductors 445-6621-2-ND
3.3µH Shielded Wirewound Inductor 790mA 357mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 790mA 357mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201612ET-3R3M 1117218-VLS201612ET-3R3M 445-6621-6-ND
Product Name 3.3UH 790MA 357MOHM Inductor and Choke Fixed Inductors - VLS201612ET-3R3M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data