TDK Corporation 2.2UH 1.05A 195MOHM Inductor and Choke VLS201612ET-2R2M

Description
FIXED IND 2.2UH 1.05A 195MOHM SM Product overview: VLS201612ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.05A, 195MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.05A, 195MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 1.05A 195MOHM SM Product overview: VLS201612ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.05A, 195MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.05A, 195MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-2R2M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 1.05A 195MOHM Inductor and Choke - 71-VLS201612ET-2R2M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.05A 195MOHM Inductor and Choke
71-VLS201612ET-2R2M
2.2UH 1.05A 195MOHM Inductor and Choke 71-VLS201612ET-2R2M
FIXED IND 2.2UH 1.05A 195MOHM SM Product overview: VLS201612ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.05A, 195MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.05A, 195MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-2R2M can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.05A 195MOHM SM Product overview: VLS201612ET-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.05A, 195MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.05A, 195MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-2R2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6620-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6620-2-ND
Fixed Inductors 445-6620-2-ND
2.2µH Shielded Wirewound Inductor 1.05A 195mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.05A 195mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6620-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6620-1-ND
Fixed Inductors 445-6620-1-ND
2.2µH Shielded Wirewound Inductor 1.05A 195mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.05A 195mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6620-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6620-6-ND
Fixed Inductors 445-6620-6-ND
2.2µH Shielded Wirewound Inductor 1.05A 195mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.05A 195mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Vls-E Series, 2.2 H, 20%, Shielded, 0.195 Ohm, 1.15 A Rohs Compliant Tdk - 31Y5139 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 2.2 H, 20%, Shielded, 0.195 Ohm, 1.15 A Rohs Compliant Tdk
31Y5139
Surface Mount Power Inductor, Vls-E Series, 2.2 H, 20%, Shielded, 0.195 Ohm, 1.15 A Rohs Compliant Tdk 31Y5139
Surface Mount Power Inductor, VLS-E Series, 2.2 H, 20%, Shielded, 0.195 ohm, 1.15 A RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 2.2 H, 20%, Shielded, 0.195 ohm, 1.15 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201612ET-2R2M 445-6620-2-ND 31Y5139
Product Name 2.2UH 1.05A 195MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Vls-E Series, 2.2 H, 20%, Shielded, 0.195 Ohm, 1.15 A Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J106JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details