TDK U.S.A. Corporation Fixed Inductors VLS201612ET-1R0N-CA

Description
1µH Shielded Wirewound Inductor 1.65A 93mOhm Max Nonstandard
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 1.65A 93mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174130-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174130-2-ND
Fixed Inductors 445-174130-2-ND
1µH Shielded Wirewound Inductor 1.65A 93mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.65A 93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174130-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174130-6-ND
Fixed Inductors 445-174130-6-ND
1µH Shielded Wirewound Inductor 1.65A 93mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.65A 93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174130-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174130-1-ND
Fixed Inductors 445-174130-1-ND
1µH Shielded Wirewound Inductor 1.65A 93mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.65A 93mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174130-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details
Inductor, 75Mh, 1A, + 50% / -20%; Product Range Triad Magnetics - 03F734 - Newark, An Avnet Company
Specs
Mounting Option Through Hole
Inductance Range 75000 microH
Inductance Tolerance -20 to 50 (+/- %)
View Details
Filters - Common Mode Chokes - 1059200-DFK-25-0002 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.2500 ohms
View Details
2 suppliers