FIXED IND 10UH 470MA 1.026OHM SM Product overview: VLS201612ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 470MA, 1.026OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 470MA, 1.026OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612ET-100M can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 470mA 1.026Ohm Max Nonstandard
10µH Shielded Wirewound Inductor 470mA 1.026Ohm Max Nonstandard
10µH Shielded Wirewound Inductor 470mA 1.026Ohm Max Nonstandard
FIXED IND 10UH 470MA 1.026OHM SM
Surface Mount Power Inductor, VLS-E Series, 10 H, 20%, Shielded, 1.026 ohm, 500 mA RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS201612ET-100M | 445-6617-2-ND | VLS201612ET-100M | 31Y5138 |
| Product Name | 10UH 470MA 1.026OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Surface Mount Power Inductor, Vls-E Series, 10 H, 20%, Shielded, 1.026 Ohm, 500 Ma Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Inductance Range | 10 microH | 10 microH |