3.3µH Shielded Wirewound Inductor 1.37A 170mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 1.37A 170mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 1.37A 170mOhm Max Nonstandard
INDUCTOR, 3.3UH, 1.61A, 20%, WIREWOUND; Inductance:3.3µH; RMS Current (Irms):1.61A; Inductor Construction:Wirewou
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-172964-6-ND | 55Y4230 |
| Product Name | Fixed Inductors | Inductor, 3.3Uh, 1.61A, 20%, Wirewound; Inductance Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) |