2.2µH Shielded Wirewound Inductor 1.5A 140mOhm Max 0806 (2016 Metric)
Manufacturer: TDK Corporation
Win Source Part Number: 1327770-VLS201612CX-
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
DC Resistance (DCR): 140mOhm Max
Supplier Device Package: 2016
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 0806 (2016 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 445-VLS201612CX-2R2M
Product Status: Obsolete
Current - Saturation (Isat): 1.33A
RoHS Status: ROHS3 Compliant
FIXED IND 2.2UH 1.5A 140MOHM SMD Product overview: VLS201612CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.5A, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.5A, 140MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-2R2M can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-VLS201612CX-2R2MTR-ND | 1327770-VLS201612CX-2R2M | 71-VLS201612CX-2R2M |
| Product Name | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 2.2UH 1.5A 140MOHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite |
| Configuration | Fixed | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |