TDK U.S.A. Corporation SMD 1.5UH 1.9A 89 MOHM Inductor and Choke VLS201612CX-1R5M

Description
FIXED IND 1.5UH 1.9A 89 MOHM SMD Product overview: VLS201612CX-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.9A, 89 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.9A, 89 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 1.9A 89 MOHM SMD Product overview: VLS201612CX-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.9A, 89 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.9A, 89 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-1R5M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5UH 1.9A 89 MOHM Inductor and Choke - 71-VLS201612CX-1R5M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 1.9A 89 MOHM Inductor and Choke
71-VLS201612CX-1R5M
SMD 1.5UH 1.9A 89 MOHM Inductor and Choke 71-VLS201612CX-1R5M
FIXED IND 1.5UH 1.9A 89 MOHM SMD Product overview: VLS201612CX-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.9A, 89 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.9A, 89 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-1R5M can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 1.9A 89 MOHM SMD Product overview: VLS201612CX-1R5M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 1.9A, 89 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 1.9A, 89 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-1R5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-VLS201612CX-1R5MTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 1.9A 89mOhm Max 0806 (2016 Metric)

1.5µH Shielded Wirewound Inductor 1.9A 89mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201612CX-1R5M
1279400-VLS201612CX-1R5M
Fixed Inductors - VLS201612CX-1R5M 1279400-VLS201612CX-1R5M
Manufacturer: TDK Corporation Win Source Part Number: 1279400-VLS201612CX- 1R5M Manufacturer Homepage: www.tdk.com Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1279400-VLS201612CX-1R5M
Manufacturer Homepage: www.tdk.com
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201612CX-1R5M 445-VLS201612CX-1R5MTR-ND 1279400-VLS201612CX-1R5M
Product Name SMD 1.5UH 1.9A 89 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - VLS201612CX-1R5M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers