TDK U.S.A. Corporation Fixed Inductors VLS201612CX-1R0M

Description
1µH Shielded Wirewound Inductor 2.16A 68mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 2.16A 68mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS201612CX-1R0MTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.16A 68mOhm Max 0806 (2016 Metric)

1µH Shielded Wirewound Inductor 2.16A 68mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
SMD 1UH 2.16A 68 MOHM Inductor and Choke - 71-VLS201612CX-1R0M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.16A 68 MOHM Inductor and Choke
71-VLS201612CX-1R0M
SMD 1UH 2.16A 68 MOHM Inductor and Choke 71-VLS201612CX-1R0M
FIXED IND 1UH 2.16A 68 MOHM SMD Product overview: VLS201612CX-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.16A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.16A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-1R0M can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.16A 68 MOHM SMD Product overview: VLS201612CX-1R0M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.16A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.16A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201612CX-1R0M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201612CX-1R0M
902660-VLS201612CX-1R0M
Fixed Inductors - VLS201612CX-1R0M 902660-VLS201612CX-1R0M
Manufacturer: TDK Corporation Win Source Part Number: 902660-VLS201612CX-1 R0M Series: VLS-CX Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Shielded Wirewound Inductor 2.16 A 68mOhm Max 0806 (2016 Metric) Package: Reel - TR Package: 0806 (2016 Metric) Mounting: Surface Mount Categories: Inductors Case / Package: 2016 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000

Manufacturer: TDK Corporation
Win Source Part Number: 902660-VLS201612CX-1R0M
Series: VLS-CX
Operating Temperature Range: -40°C ~ 105°C
Features: 1 µH Shielded Wirewound Inductor 2.16 A 68mOhm Max 0806 (2016 Metric)
Package: Reel - TR
Package: 0806 (2016 Metric)
Mounting: Surface Mount
Categories: Inductors
Case / Package: 2016
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS201612CX-1R0MTR-ND 71-VLS201612CX-1R0M 902660-VLS201612CX-1R0M
Product Name Fixed Inductors SMD 1UH 2.16A 68 MOHM Inductor and Choke Fixed Inductors - VLS201612CX-1R0M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME375-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6900 to ? microH
DCR 0.0770 ohms
View Details
3 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details