TDK U.S.A. Corporation Fixed Inductors VLS201610HBX-R68M-1

Description
680nH Shielded Wirewound Inductor 2.47A 53mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2.47A 53mOhm Max 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172396-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172396-2-ND
Fixed Inductors 445-172396-2-ND
680nH Shielded Wirewound Inductor 2.47A 53mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.47A 53mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172396-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172396-6-ND
Fixed Inductors 445-172396-6-ND
680nH Shielded Wirewound Inductor 2.47A 53mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.47A 53mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-172396-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172396-1-ND
Fixed Inductors 445-172396-1-ND
680nH Shielded Wirewound Inductor 2.47A 53mOhm Max 0806 (2016 Metric)

680nH Shielded Wirewound Inductor 2.47A 53mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201610HBX-R68M-1
1117216-VLS201610HBX-R68M-1
Fixed Inductors - VLS201610HBX-R68M-1 1117216-VLS201610HBX-R68M-1
Manufacturer: TDK Corporation Win Source Part Number: 1117216-VLS201610HBX -R68M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 2.47A Inductance: 680nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 3.1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 53 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117216-VLS201610HBX-R68M-1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.47A
Inductance: 680nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 3.1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 53 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 2.47A 53MOHM Inductor and Choke - 71-VLS201610HBX-R68M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.47A 53MOHM Inductor and Choke
71-VLS201610HBX-R68M-1
SMD 2.47A 53MOHM Inductor and Choke 71-VLS201610HBX-R68M-1
FIXED IND 680NH 2.47A 53MOHM SMD Product overview: VLS201610HBX-R68M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.47A, 53MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.47A, 53MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-R68M -1 can be used for catalog matching and distributor lookup.

FIXED IND 680NH 2.47A 53MOHM SMD Product overview: VLS201610HBX-R68M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.47A, 53MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.47A, 53MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-R68M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors VLS201610HBX-R68M-1
FIXED IND 680NH 2.47A 53MOHM SMD

FIXED IND 680NH 2.47A 53MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172396-2-ND 1117216-VLS201610HBX-R68M-1 71-VLS201610HBX-R68M-1 VLS201610HBX-R68M-1
Product Name Fixed Inductors Fixed Inductors - VLS201610HBX-R68M-1 SMD 2.47A 53MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Drum Core, Wirewound Metal Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N3 0402DC-6N3XJRW , 0402DC-6N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details