TDK-Lambda Americas Inc., High Power Division 6.8UH 880MA 558MOHM Inductor and Choke VLS201610HBX-6R8M-1

Description
FIXED IND 6.8UH 880MA 558MOHM SM Product overview: VLS201610HBX-6R8M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 880MA, 558MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 880MA, 558MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-6R8M -1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 880MA 558MOHM SM Product overview: VLS201610HBX-6R8M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 880MA, 558MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 880MA, 558MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-6R8M -1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8UH 880MA 558MOHM Inductor and Choke - 71-VLS201610HBX-6R8M-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 880MA 558MOHM Inductor and Choke
71-VLS201610HBX-6R8M-1
6.8UH 880MA 558MOHM Inductor and Choke 71-VLS201610HBX-6R8M-1
FIXED IND 6.8UH 880MA 558MOHM SM Product overview: VLS201610HBX-6R8M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 880MA, 558MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 880MA, 558MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-6R8M -1 can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 880MA 558MOHM SM Product overview: VLS201610HBX-6R8M-1 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 880MA, 558MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 880MA, 558MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610HBX-6R8M-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201610HBX-6R8M-1
1117215-VLS201610HBX-6R8M-1
Fixed Inductors - VLS201610HBX-6R8M-1 1117215-VLS201610HBX-6R8M-1
Manufacturer: TDK Corporation Win Source Part Number: 1117215-VLS201610HBX -6R8M-1 Packaging: Reel - TR Type: Wirewound Current Rating: 880mA Inductance: 6.8μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Metal Current - Saturation: 700mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 558 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 0806 (2016 Metric) Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1117215-VLS201610HBX-6R8M-1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 880mA
Inductance: 6.8μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Metal
Current - Saturation: 700mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 558 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 0806 (2016 Metric)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 445-173008-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173008-1-ND
Fixed Inductors 445-173008-1-ND
6.8µH Shielded Wirewound Inductor 880mA 558mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 880mA 558mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173008-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173008-2-ND
Fixed Inductors 445-173008-2-ND
6.8µH Shielded Wirewound Inductor 880mA 558mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 880mA 558mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Fixed Inductors - 445-173008-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-173008-6-ND
Fixed Inductors 445-173008-6-ND
6.8µH Shielded Wirewound Inductor 880mA 558mOhm Max 0806 (2016 Metric)

6.8µH Shielded Wirewound Inductor 880mA 558mOhm Max 0806 (2016 Metric)

Buy Now Datasheet
Surface Mount Power Inductor, Vls-Hbx-1 Series, 6.8 H, 20%, Shielded, 0.558 Ohm, 820 Ma Rohs Compliant Tdk - 31Y5133 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-Hbx-1 Series, 6.8 H, 20%, Shielded, 0.558 Ohm, 820 Ma Rohs Compliant Tdk
31Y5133
Surface Mount Power Inductor, Vls-Hbx-1 Series, 6.8 H, 20%, Shielded, 0.558 Ohm, 820 Ma Rohs Compliant Tdk 31Y5133
Surface Mount Power Inductor, VLS-HBX-1 Series, 6.8 H, 20%, Shielded, 0.558 ohm, 820 mA RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-HBX-1 Series, 6.8 H, 20%, Shielded, 0.558 ohm, 820 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201610HBX-6R8M-1 1117215-VLS201610HBX-6R8M-1 445-173008-1-ND 31Y5133
Product Name 6.8UH 880MA 558MOHM Inductor and Choke Fixed Inductors - VLS201610HBX-6R8M-1 Fixed Inductors Surface Mount Power Inductor, Vls-Hbx-1 Series, 6.8 H, 20%, Shielded, 0.558 Ohm, 820 Ma Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Metal Drum Core, Wirewound
Inductance Range 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2469821 - RS Components, Ltd.
Specs
Inductance Range 15 microH
Rated DC Current 1250 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details