470nH Shielded Wirewound Inductor 1.95A 65mOhm Max Nonstandard
470nH Shielded Wirewound Inductor 1.95A 65mOhm Max Nonstandard
Inductor Power Shielded Wirewound 0.47uH 30% 1MHz Ferrite 1.95A 0.065Ohm DCR 0806 T/R Product overview: VLS201610ET-R47N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uH, 1MHz, 1.95A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 0.47uH, 1MHz, 1.95A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-R47N-
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-16693-2-ND | 71-VLS201610ET-R47N-CA |
| Product Name | Fixed Inductors | 0.47uH 1MHz 1.95A Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |