TDK U.S.A. Corporation Fixed Inductors VLS201610ET-4R7M-CA

Description
4.7µH Shielded Wirewound Inductor 670mA 554mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 670mA 554mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16691-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16691-2-ND
Fixed Inductors 445-16691-2-ND
4.7µH Shielded Wirewound Inductor 670mA 554mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 670mA 554mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16691-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16691-1-ND
Fixed Inductors 445-16691-1-ND
4.7µH Shielded Wirewound Inductor 670mA 554mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 670mA 554mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16691-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16691-6-ND
Fixed Inductors 445-16691-6-ND
4.7µH Shielded Wirewound Inductor 670mA 554mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 670mA 554mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-16691-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Leaded Inductors - 1730053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 150 microH
Lead Style Radial; Radial
View Details