TDK U.S.A. Corporation Fixed Inductors VLS201610ET-2R2M-CA

Description
2.2µH Shielded Wirewound Inductor 950mA 276mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 950mA 276mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16689-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16689-6-ND
Fixed Inductors 445-16689-6-ND
2.2µH Shielded Wirewound Inductor 950mA 276mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 950mA 276mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16689-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16689-2-ND
Fixed Inductors 445-16689-2-ND
2.2µH Shielded Wirewound Inductor 950mA 276mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 950mA 276mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16689-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16689-1-ND
Fixed Inductors 445-16689-1-ND
2.2µH Shielded Wirewound Inductor 950mA 276mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 950mA 276mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 950MA 276MOHM Inductor and Choke - 71-VLS201610ET-2R2M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 950MA 276MOHM Inductor and Choke
71-VLS201610ET-2R2M-CA
2.2UH 950MA 276MOHM Inductor and Choke 71-VLS201610ET-2R2M-CA
FIXED IND 2.2UH 950MA 276MOHM SM Product overview: VLS201610ET-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 950MA, 276MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 950MA, 276MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-2R2M- CA can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 950MA 276MOHM SM Product overview: VLS201610ET-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 950MA, 276MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 950MA, 276MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-2R2M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16689-6-ND 71-VLS201610ET-2R2M-CA
Product Name Fixed Inductors 2.2UH 950MA 276MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J823JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
1.4A Inductor and Choke - 71-0603LS-121XJLB - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite, Ceramic
Inductance Range 0.1200 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2469845P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details