TDK U.S.A. Corporation SMD 1UH 1.4A 119 MOHM Inductor and Choke VLS201610ET-1R0N-CA

Description
FIXED IND 1UH 1.4A 119 MOHM SMD Product overview: VLS201610ET-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 119 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 119 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-1R0N- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 1.4A 119 MOHM SMD Product overview: VLS201610ET-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 119 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 119 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-1R0N- CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 1.4A 119 MOHM Inductor and Choke - 71-VLS201610ET-1R0N-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.4A 119 MOHM Inductor and Choke
71-VLS201610ET-1R0N-CA
SMD 1UH 1.4A 119 MOHM Inductor and Choke 71-VLS201610ET-1R0N-CA
FIXED IND 1UH 1.4A 119 MOHM SMD Product overview: VLS201610ET-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 119 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 119 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-1R0N- CA can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.4A 119 MOHM SMD Product overview: VLS201610ET-1R0N-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.4A, 119 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.4A, 119 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-1R0N-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370628-VLS201610ET-1R0N-CA - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370628-VLS201610ET-1R0N-CA
Inductors, Coils, Chokes - Fixed Inductors 1370628-VLS201610ET-1R0N-CA
Win Source Part Number: 1370628-VLS201610ET- 1R0N-CA Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 54 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: VLS-E-CA Package: Tape & Reel Product Status: Not For New Designs Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.4000 Tolerance: ±30% Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.037" (0.95mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 1 µH Current Rating (Amps): 1.4 A Current - Saturation (Isat): 1.35A Shielding: Shielded DC Resistance (DCR): 119mOhm Max Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370628-VLS201610ET-1R0N-CA
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 54 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: VLS-E-CA
Package: Tape & Reel
Product Status: Not For New Designs
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.4000
Tolerance: ±30%
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 1 µH
Current Rating (Amps): 1.4 A
Current - Saturation (Isat): 1.35A
Shielding: Shielded
DC Resistance (DCR): 119mOhm Max
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - 445-16687-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16687-1-ND
Fixed Inductors 445-16687-1-ND
1µH Shielded Wirewound Inductor 1.4A 119mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.4A 119mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16687-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16687-2-ND
Fixed Inductors 445-16687-2-ND
1µH Shielded Wirewound Inductor 1.4A 119mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.4A 119mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16687-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16687-6-ND
Fixed Inductors 445-16687-6-ND
1µH Shielded Wirewound Inductor 1.4A 119mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 1.4A 119mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors VLS201610ET-1R0N-CA
FIXED IND 1UH 1.4A 119 MOHM SMD

FIXED IND 1UH 1.4A 119 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201610ET-1R0N-CA 1370628-VLS201610ET-1R0N-CA 445-16687-1-ND VLS201610ET-1R0N-CA
Product Name SMD 1UH 1.4A 119 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

1.5mH 4A Inductor and Choke - 839-DFKF-28-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-56N 0402DC-56NXJRW , 0402DC-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details