TDK U.S.A. Corporation Fixed Inductors VLS201610ET-100M-CA

Description
10µH Shielded Wirewound Inductor 420mA 1.38Ohm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 420mA 1.38Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-16686-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16686-2-ND
Fixed Inductors 445-16686-2-ND
10µH Shielded Wirewound Inductor 420mA 1.38Ohm Max Nonstandard

10µH Shielded Wirewound Inductor 420mA 1.38Ohm Max Nonstandard

Buy Now Datasheet
SMD 10UH 420MA 1.38OHM Inductor and Choke - 71-VLS201610ET-100M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 420MA 1.38OHM Inductor and Choke
71-VLS201610ET-100M-CA
SMD 10UH 420MA 1.38OHM Inductor and Choke 71-VLS201610ET-100M-CA
FIXED IND 10UH 420MA 1.38OHM SMD Product overview: VLS201610ET-100M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 420MA, 1.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 420MA, 1.38OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-100M- CA can be used for catalog matching and distributor lookup.

FIXED IND 10UH 420MA 1.38OHM SMD Product overview: VLS201610ET-100M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 420MA, 1.38OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 420MA, 1.38OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610ET-100M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201610ET-100M-CA
1117210-VLS201610ET-100M-CA
Fixed Inductors - VLS201610ET-100M-CA 1117210-VLS201610ET-100M-CA
Manufacturer: TDK Corporation Win Source Part Number: 1117210-VLS201610ET- 100M-CA Packaging: Reel - TR Type: Wirewound Current Rating: 420mA Inductance: 10μH Height - Seated (Max): 0.037" (0.95mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 400mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.38 Ohm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1117210-VLS201610ET-100M-CA
Packaging: Reel - TR
Type: Wirewound
Current Rating: 420mA
Inductance: 10μH
Height - Seated (Max): 0.037" (0.95mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 400mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.38 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-16686-2-ND 71-VLS201610ET-100M-CA 1117210-VLS201610ET-100M-CA
Product Name Fixed Inductors SMD 10UH 420MA 1.38OHM Inductor and Choke Fixed Inductors - VLS201610ET-100M-CA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 0302CS-22NXJLW - 1114284-0302CS-22NXJLW - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details