TDK U.S.A. Corporation SMD 2.19A 76MOHM Inductor and Choke VLS201610CX-R68M

Description
FIXED IND 680NH 2.19A 76MOHM SMD Product overview: VLS201610CX-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.19A, 76MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.19A, 76MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680NH 2.19A 76MOHM SMD Product overview: VLS201610CX-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.19A, 76MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.19A, 76MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-R68M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.19A 76MOHM Inductor and Choke - 71-VLS201610CX-R68M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.19A 76MOHM Inductor and Choke
71-VLS201610CX-R68M
SMD 2.19A 76MOHM Inductor and Choke 71-VLS201610CX-R68M
FIXED IND 680NH 2.19A 76MOHM SMD Product overview: VLS201610CX-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.19A, 76MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.19A, 76MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-R68M can be used for catalog matching and distributor lookup.

FIXED IND 680NH 2.19A 76MOHM SMD Product overview: VLS201610CX-R68M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.19A, 76MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.19A, 76MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-R68M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201610CX-R68M
1117209-VLS201610CX-R68M
Fixed Inductors - VLS201610CX-R68M 1117209-VLS201610CX-R68M
Manufacturer: TDK Corporation Win Source Part Number: 1117209-VLS201610CX- R68M Packaging: Reel - TR Type: Wirewound Current Rating: 2.19A Inductance: 680nH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 2.52A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 76 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2016 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117209-VLS201610CX-R68M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2.19A
Inductance: 680nH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 2.52A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 76 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2016
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-VLS201610CX-R68MTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Wirewound Inductor 2.19A 76mOhm Max 2-SMD

680nH Shielded Wirewound Inductor 2.19A 76mOhm Max 2-SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS201610CX-R68M 1117209-VLS201610CX-R68M 445-VLS201610CX-R68MTR-ND
Product Name SMD 2.19A 76MOHM Inductor and Choke Fixed Inductors - VLS201610CX-R68M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 0.6800 microH 0.6800 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2000 ohms
View Details
2 suppliers