TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS201610CX-R68M-1

Description
680nH Shielded Wirewound Inductor 2.19A 76mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Wirewound Inductor 2.19A 76mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172957-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172957-6-ND
Fixed Inductors 445-172957-6-ND
680nH Shielded Wirewound Inductor 2.19A 76mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 2.19A 76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172957-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172957-2-ND
Fixed Inductors 445-172957-2-ND
680nH Shielded Wirewound Inductor 2.19A 76mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 2.19A 76mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172957-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172957-1-ND
Fixed Inductors 445-172957-1-ND
680nH Shielded Wirewound Inductor 2.19A 76mOhm Max Nonstandard

680nH Shielded Wirewound Inductor 2.19A 76mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.68Uh, 2.58A, 20%, Shielded; Inductance Tdk - 22AC4934 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.68Uh, 2.58A, 20%, Shielded; Inductance Tdk
22AC4934
Inductor, 0.68Uh, 2.58A, 20%, Shielded; Inductance Tdk 22AC4934
INDUCTOR, 0.68UH, 2.58A, 20%, SHIELDED; Inductance:680nH; RMS Current (Irms):2.58A; Inductor Construction:Shielde d; Saturation Current (Isat):2.81A; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.68UH, 2.58A, 20%, SHIELDED; Inductance:680nH; RMS Current (Irms):2.58A; Inductor Construction:Shielded; Saturation Current (Isat):2.81A; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172957-6-ND 22AC4934
Product Name Fixed Inductors Inductor, 0.68Uh, 2.58A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers