TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS201610CX-R47M-1

Description
470nH Shielded Wirewound Inductor 2.69A 50mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Wirewound Inductor 2.69A 50mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172956-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172956-6-ND
Fixed Inductors 445-172956-6-ND
470nH Shielded Wirewound Inductor 2.69A 50mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.69A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172956-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172956-1-ND
Fixed Inductors 445-172956-1-ND
470nH Shielded Wirewound Inductor 2.69A 50mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.69A 50mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172956-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172956-2-ND
Fixed Inductors 445-172956-2-ND
470nH Shielded Wirewound Inductor 2.69A 50mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2.69A 50mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.47Uh, 3.16A, 20%, Shielded; Inductance Tdk - 22AC4933 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.47Uh, 3.16A, 20%, Shielded; Inductance Tdk
22AC4933
Inductor, 0.47Uh, 3.16A, 20%, Shielded; Inductance Tdk 22AC4933
INDUCTOR, 0.47UH, 3.16A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):3.16A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.47UH, 3.16A, 20%, SHIELDED; Inductance:470nH; RMS Current (Irms):3.16A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172956-6-ND 22AC4933
Product Name Fixed Inductors Inductor, 0.47Uh, 3.16A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details