TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS201610CX-R24M-1

Description
240nH Shielded Wirewound Inductor 3.08A 40mOhm Max Nonstandard
Request a Quote Datasheet
Description
240nH Shielded Wirewound Inductor 3.08A 40mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172955-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172955-6-ND
Fixed Inductors 445-172955-6-ND
240nH Shielded Wirewound Inductor 3.08A 40mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 3.08A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172955-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172955-2-ND
Fixed Inductors 445-172955-2-ND
240nH Shielded Wirewound Inductor 3.08A 40mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 3.08A 40mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172955-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172955-1-ND
Fixed Inductors 445-172955-1-ND
240nH Shielded Wirewound Inductor 3.08A 40mOhm Max Nonstandard

240nH Shielded Wirewound Inductor 3.08A 40mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 0.24Uh, 3.62A, 20%, Shielded; Inductance Tdk - 22AC4932 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 0.24Uh, 3.62A, 20%, Shielded; Inductance Tdk
22AC4932
Inductor, 0.24Uh, 3.62A, 20%, Shielded; Inductance Tdk 22AC4932
INDUCTOR, 0.24UH, 3.62A, 20%, SHIELDED; Inductance:240nH; RMS Current (Irms):3.62A; Inductor Construction:Shielde d; Saturation Current (Isat):4.35A; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 0.24UH, 3.62A, 20%, SHIELDED; Inductance:240nH; RMS Current (Irms):3.62A; Inductor Construction:Shielded; Saturation Current (Isat):4.35A; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172955-6-ND 22AC4932
Product Name Fixed Inductors Inductor, 0.24Uh, 3.62A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-G22G-043R-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details