TDK U.S.A. Corporation Fixed Inductors VLS201610CX-6R8M

Description
6.8µH Shielded Wirewound Inductor 790mA 582mOhm Max 2-SMD
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 790mA 582mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS201610CX-6R8MTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 790mA 582mOhm Max 2-SMD

6.8µH Shielded Wirewound Inductor 790mA 582mOhm Max 2-SMD

Buy Now Datasheet
6.8UH 790MA 582MOHM Inductor and Choke - 71-VLS201610CX-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 790MA 582MOHM Inductor and Choke
71-VLS201610CX-6R8M
6.8UH 790MA 582MOHM Inductor and Choke 71-VLS201610CX-6R8M
FIXED IND 6.8UH 790MA 582MOHM SM Product overview: VLS201610CX-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 790MA, 582MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 790MA, 582MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 790MA 582MOHM SM Product overview: VLS201610CX-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 790MA, 582MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 790MA, 582MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201610CX-6R8M
1117207-VLS201610CX-6R8M
Fixed Inductors - VLS201610CX-6R8M 1117207-VLS201610CX-6R8M
Manufacturer: TDK Corporation Win Source Part Number: 1117207-VLS201610CX- 6R8M Packaging: Reel - TR Type: Wirewound Current Rating: 790mA Inductance: 6.8μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 650mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 582 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2016 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117207-VLS201610CX-6R8M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 790mA
Inductance: 6.8μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 650mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 582 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2016
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS201610CX-6R8MTR-ND 71-VLS201610CX-6R8M 1117207-VLS201610CX-6R8M
Product Name Fixed Inductors 6.8UH 790MA 582MOHM Inductor and Choke Fixed Inductors - VLS201610CX-6R8M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data