4.7µH Shielded Wirewound Inductor 1A 365mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1A 365mOhm Max Nonstandard
4.7µH Shielded Wirewound Inductor 1A 365mOhm Max Nonstandard
INDUCTOR, 4.7UH, 1.18A, 20%, SHIELDED; Inductance:4.7µH; RMS Current (Irms):1.18A; Inductor Construction:Shielde
FIXED IND 4.7UH 1A 365 MOHM SMD
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-172953-1-ND | 1814871 | 22AC4942 | VLS201610CX-4R7M-1 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Inductor, 4.7Uh, 1.18A, 20%, Shielded; Inductance Tdk | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |