FIXED IND 3.3UH 1.2A 253MOHM SMD Product overview: VLS201610CX-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 1.2A, 253MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 1.2A, 253MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-3R3M can be used for catalog matching and distributor lookup.
3.3µH Shielded Wirewound Inductor 1.2A 253mOhm Max 2-SMD
Manufacturer: TDK Corporation
Win Source Part Number: 1117205-VLS201610CX-
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.2A
Inductance: 3.3μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.01A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 253 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2016
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS201610CX-3R3M | 445-VLS201610CX-3R3MTR-ND | 1117205-VLS201610CX-3R3M |
| Product Name | SMD 3.3UH 1.2A 253MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - VLS201610CX-3R3M |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 3.3 microH | 3.3 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |