2.2µH Shielded Wirewound Inductor 1.53A 163mOhm Max 2-SMD
FIXED IND 2.2UH 1.53A 163MOHM SM Product overview: VLS201610CX-2R2M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.53A, 163MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.53A, 163MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-2R2M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1117204-VLS201610CX-
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.53A
Inductance: 2.2μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.31A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 163 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2016
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
FIXED IND 2.2UH 1.53A 163MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 445-VLS201610CX-2R2MTR-ND | 71-VLS201610CX-2R2M | 1117204-VLS201610CX-2R2M | VLS201610CX-2R2M |
| Product Name | Fixed Inductors | 2.2UH 1.53A 163MOHM Inductor and Choke | Fixed Inductors - VLS201610CX-2R2M | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | Ferrite; Ferrite |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |