TDK U.S.A. Corporation Fixed Inductors VLS201610CX-220M-1

Description
22µH Shielded Wirewound Inductor 480mA 1.582Ohm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 480mA 1.582Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172950-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172950-1-ND
Fixed Inductors 445-172950-1-ND
22µH Shielded Wirewound Inductor 480mA 1.582Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 480mA 1.582Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172950-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172950-2-ND
Fixed Inductors 445-172950-2-ND
22µH Shielded Wirewound Inductor 480mA 1.582Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 480mA 1.582Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172950-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172950-6-ND
Fixed Inductors 445-172950-6-ND
22µH Shielded Wirewound Inductor 480mA 1.582Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 480mA 1.582Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - VLS201610CX-220M-1 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS201610CX-220M-1
Fixed Inductors VLS201610CX-220M-1
FIXED IND 22UH 480MA 1.582OHM SM

FIXED IND 22UH 480MA 1.582OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172950-1-ND VLS201610CX-220M-1
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-5N3 016008C-5N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2424-014 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 7800 to 250 microH
View Details
2 suppliers
Common Mode Chokes - 486-3-127-619-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details