TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS201610CX-1R5M-1

Description
1.5µH Shielded Wirewound Inductor 1.74A 126mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 1.74A 126mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-172949-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172949-1-ND
Fixed Inductors 445-172949-1-ND
1.5µH Shielded Wirewound Inductor 1.74A 126mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.74A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172949-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172949-2-ND
Fixed Inductors 445-172949-2-ND
1.5µH Shielded Wirewound Inductor 1.74A 126mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.74A 126mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-172949-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-172949-6-ND
Fixed Inductors 445-172949-6-ND
1.5µH Shielded Wirewound Inductor 1.74A 126mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 1.74A 126mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, 2.05A, 20%, Shielded; Inductance Tdk - 22AC4936 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 2.05A, 20%, Shielded; Inductance Tdk
22AC4936
Inductor, 1.5Uh, 2.05A, 20%, Shielded; Inductance Tdk 22AC4936
INDUCTOR, 1.5UH, 2.05A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):2.05A; Inductor Construction:Shielde d; Saturation Current (Isat):1.75A; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 1.5UH, 2.05A, 20%, SHIELDED; Inductance:1.5µH; RMS Current (Irms):2.05A; Inductor Construction:Shielded; Saturation Current (Isat):1.75A; Product Range:VLS-CX Series; Power Inductor Case:2mm x 1.6mm x 1mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-172949-1-ND 22AC4936
Product Name Fixed Inductors Inductor, 1.5Uh, 2.05A, 20%, Shielded; Inductance Tdk
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1-phase, high design - DFKH - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 600 to 50000 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details