TDK U.S.A. Corporation Fixed Inductors VLS201610CX-100M

Description
10µH Shielded Wirewound Inductor 710mA 732mOhm Max 2-SMD
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 710mA 732mOhm Max 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-VLS201610CX-100MTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 710mA 732mOhm Max 2-SMD

10µH Shielded Wirewound Inductor 710mA 732mOhm Max 2-SMD

Buy Now Datasheet
SMD 10UH 710MA 732MOHM Inductor and Choke - 71-VLS201610CX-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 710MA 732MOHM Inductor and Choke
71-VLS201610CX-100M
SMD 10UH 710MA 732MOHM Inductor and Choke 71-VLS201610CX-100M
FIXED IND 10UH 710MA 732MOHM SMD Product overview: VLS201610CX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 732MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 732MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 710MA 732MOHM SMD Product overview: VLS201610CX-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 710MA, 732MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 710MA, 732MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS201610CX-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS201610CX-100M
1117201-VLS201610CX-100M
Fixed Inductors - VLS201610CX-100M 1117201-VLS201610CX-100M
Manufacturer: TDK Corporation Win Source Part Number: 1117201-VLS201610CX- 100M Packaging: Reel - TR Type: Wirewound Current Rating: 710mA Inductance: 10μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 550mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 732 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 2016 Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117201-VLS201610CX-100M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 710mA
Inductance: 10μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 550mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 732 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 2016
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-VLS201610CX-100MTR-ND 71-VLS201610CX-100M 1117201-VLS201610CX-100M
Product Name Fixed Inductors SMD 10UH 710MA 732MOHM Inductor and Choke Fixed Inductors - VLS201610CX-100M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2474JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567665P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.0700 ohms
View Details
Common Mode Chokes - 486-3167-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers