Manufacturer: TDK Corporation
Win Source Part Number: 1117200-VLS2012ET-R6
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.7A
Inductance: 680nH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Current - Saturation: 1.7A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 66 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
FIXED IND 680NH 1.7A 66 MOHM SMD Product overview: VLS2012ET-R68N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.7A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.7A, 66 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-R68N can be used for catalog matching and distributor lookup.
680nH Shielded Wirewound Inductor 1.7A 66mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 1.7A 66mOhm Max Nonstandard
680nH Shielded Wirewound Inductor 1.7A 66mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1117200-VLS2012ET-R68N | 71-VLS2012ET-R68N | 445-6607-6-ND |
| Product Name | Fixed Inductors - VLS2012ET-R68N | SMD 1.7A 66 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Inductance Range | 0.6800 microH | 0.6800 microH |