TDK U.S.A. Corporation SMD 2A 59 MOHM Inductor and Choke VLS2012ET-R47N

Description
FIXED IND 470NH 2A 59 MOHM SMD Product overview: VLS2012ET-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 59 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-R47N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 470NH 2A 59 MOHM SMD Product overview: VLS2012ET-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 59 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-R47N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 59 MOHM Inductor and Choke - 71-VLS2012ET-R47N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 59 MOHM Inductor and Choke
71-VLS2012ET-R47N
SMD 2A 59 MOHM Inductor and Choke 71-VLS2012ET-R47N
FIXED IND 470NH 2A 59 MOHM SMD Product overview: VLS2012ET-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 59 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-R47N can be used for catalog matching and distributor lookup.

FIXED IND 470NH 2A 59 MOHM SMD Product overview: VLS2012ET-R47N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 59 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 59 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-R47N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6606-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6606-2-ND
Fixed Inductors 445-6606-2-ND
470nH Shielded Wirewound Inductor 2A 59mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6606-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6606-6-ND
Fixed Inductors 445-6606-6-ND
470nH Shielded Wirewound Inductor 2A 59mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2A 59mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6606-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6606-1-ND
Fixed Inductors 445-6606-1-ND
470nH Shielded Wirewound Inductor 2A 59mOhm Max Nonstandard

470nH Shielded Wirewound Inductor 2A 59mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS2012ET-R47N 445-6606-2-ND
Product Name SMD 2A 59 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.5060 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details