FIXED IND 6.8UH 690MA 498MOHM SM Product overview: VLS2012ET-6R8M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 690MA, 498MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 690MA, 498MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-6R8M-CA
6.8µH Shielded Wirewound Inductor 690mA 498mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 690mA 498mOhm Max Nonstandard
6.8µH Shielded Wirewound Inductor 690mA 498mOhm Max Nonstandard
Manufacturer: TDK Corporation
Win Source Part Number: 902658-VLS2012ET-6R8
Series: VLS-E-CA
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 498mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: VLS2012ET-6R8M-CA-ND
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLS2012ET-6R8M-CA | 445-174126-2-ND | 902658-VLS2012ET-6R8M-CA |
| Product Name | 6.8UH 690MA 498MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - VLS2012ET-6R8M-CA |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 6.8 microH |