TDK Corporation 4.7UH 700MA 336MOHM Inductor and Choke VLS2012ET-4R7M

Description
FIXED IND 4.7UH 700MA 336MOHM SM Product overview: VLS2012ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 336MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 4.7UH 700MA 336MOHM SM Product overview: VLS2012ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 336MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-4R7M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.7UH 700MA 336MOHM Inductor and Choke - 71-VLS2012ET-4R7M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 700MA 336MOHM Inductor and Choke
71-VLS2012ET-4R7M
4.7UH 700MA 336MOHM Inductor and Choke 71-VLS2012ET-4R7M
FIXED IND 4.7UH 700MA 336MOHM SM Product overview: VLS2012ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 336MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-4R7M can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 700MA 336MOHM SM Product overview: VLS2012ET-4R7M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 700MA, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 700MA, 336MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-4R7M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6604-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6604-2-ND
Fixed Inductors 445-6604-2-ND
4.7µH Shielded Wirewound Inductor 700mA 336mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 700mA 336mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6604-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6604-1-ND
Fixed Inductors 445-6604-1-ND
4.7µH Shielded Wirewound Inductor 700mA 336mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 700mA 336mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6604-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6604-6-ND
Fixed Inductors 445-6604-6-ND
4.7µH Shielded Wirewound Inductor 700mA 336mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 700mA 336mOhm Max Nonstandard

Buy Now Datasheet
Surface Mount Power Inductor, Vls-E Series, 4.7 H, 20%, Shielded, 0.336 Ohm, 840 Ma Rohs Compliant Tdk - 31Y5121 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 4.7 H, 20%, Shielded, 0.336 Ohm, 840 Ma Rohs Compliant Tdk
31Y5121
Surface Mount Power Inductor, Vls-E Series, 4.7 H, 20%, Shielded, 0.336 Ohm, 840 Ma Rohs Compliant Tdk 31Y5121
Surface Mount Power Inductor, VLS-E Series, 4.7 H, 20%, Shielded, 0.336 ohm, 840 mA RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 4.7 H, 20%, Shielded, 0.336 ohm, 840 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS2012ET-4R7M 445-6604-2-ND 31Y5121
Product Name 4.7UH 700MA 336MOHM Inductor and Choke Fixed Inductors Surface Mount Power Inductor, Vls-E Series, 4.7 H, 20%, Shielded, 0.336 Ohm, 840 Ma Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 4.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 1 ohms
View Details
2 suppliers