TDK U.S.A. Corporation Fixed Inductors VLS2012ET-4R7M-CA

Description
4.7µH Shielded Wirewound Inductor 840mA 336mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 840mA 336mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174125-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174125-2-ND
Fixed Inductors 445-174125-2-ND
4.7µH Shielded Wirewound Inductor 840mA 336mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 840mA 336mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174125-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174125-6-ND
Fixed Inductors 445-174125-6-ND
4.7µH Shielded Wirewound Inductor 840mA 336mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 840mA 336mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174125-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174125-1-ND
Fixed Inductors 445-174125-1-ND
4.7µH Shielded Wirewound Inductor 840mA 336mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 840mA 336mOhm Max Nonstandard

Buy Now Datasheet
4.7UH 840MA 336MOHM Inductor and Choke - 71-VLS2012ET-4R7M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 840MA 336MOHM Inductor and Choke
71-VLS2012ET-4R7M-CA
4.7UH 840MA 336MOHM Inductor and Choke 71-VLS2012ET-4R7M-CA
FIXED IND 4.7UH 840MA 336MOHM SM Product overview: VLS2012ET-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 840MA, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 840MA, 336MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-4R7M-CA can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 840MA 336MOHM SM Product overview: VLS2012ET-4R7M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 840MA, 336MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 840MA, 336MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-4R7M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174125-2-ND 71-VLS2012ET-4R7M-CA
Product Name Fixed Inductors 4.7UH 840MA 336MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2475JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-5N6 0402CS-5N6XJRW , 0402CS-5N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2469845P - RS Components, Ltd.
Specs
Inductance Range 0.0820 microH
Rated DC Current 500 milliamps
Standards and Certifications RoHS
View Details