TDK U.S.A. Corporation Fixed Inductors - VLS2012ET-2R2M-CA VLS2012ET-2R2M-CA

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117198-VLS2012ET-2R 2M-CA Packaging: Reel - TR Type: Wirewound Current Rating: 1.25A Inductance: 2.2μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 153 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117198-VLS2012ET-2R 2M-CA Packaging: Reel - TR Type: Wirewound Current Rating: 1.25A Inductance: 2.2μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 153 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLS2012ET-2R2M-CA
1117198-VLS2012ET-2R2M-CA
Fixed Inductors - VLS2012ET-2R2M-CA 1117198-VLS2012ET-2R2M-CA
Manufacturer: TDK Corporation Win Source Part Number: 1117198-VLS2012ET-2R 2M-CA Packaging: Reel - TR Type: Wirewound Current Rating: 1.25A Inductance: 2.2μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1A Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 153 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: TDK Corporation
Win Source Part Number: 1117198-VLS2012ET-2R2M-CA
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.25A
Inductance: 2.2μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 153 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
2.2UH 1.25A 153MOHM Inductor and Choke - 71-VLS2012ET-2R2M-CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.25A 153MOHM Inductor and Choke
71-VLS2012ET-2R2M-CA
2.2UH 1.25A 153MOHM Inductor and Choke 71-VLS2012ET-2R2M-CA
FIXED IND 2.2UH 1.25A 153MOHM SM Product overview: VLS2012ET-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.25A, 153MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.25A, 153MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-2R2M-CA can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.25A 153MOHM SM Product overview: VLS2012ET-2R2M-CA from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.25A, 153MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.25A, 153MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-2R2M-CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-174123-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174123-1-ND
Fixed Inductors 445-174123-1-ND
2.2µH Shielded Wirewound Inductor 1.25A 153mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.25A 153mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174123-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174123-6-ND
Fixed Inductors 445-174123-6-ND
2.2µH Shielded Wirewound Inductor 1.25A 153mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.25A 153mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174123-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174123-2-ND
Fixed Inductors 445-174123-2-ND
2.2µH Shielded Wirewound Inductor 1.25A 153mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.25A 153mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117198-VLS2012ET-2R2M-CA 71-VLS2012ET-2R2M-CA 445-174123-1-ND
Product Name Fixed Inductors - VLS2012ET-2R2M-CA 2.2UH 1.25A 153MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
E - Core Common Mode Inductor - CME2425-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 9800 to ? microH
DCR 0.3190 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J474JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details