Manufacturer: TDK Corporation
Win Source Part Number: 1117197-VLS2012ET-22
Packaging: Reel - TR
Type: Wirewound
Current Rating: 330mA
Inductance: 22μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 330mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.764 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
22µH Shielded Wirewound Inductor 330mA 1.764Ohm Max Nonstandard
22µH Shielded Wirewound Inductor 330mA 1.764Ohm Max Nonstandard
22µH Shielded Wirewound Inductor 330mA 1.764Ohm Max Nonstandard
FIXED IND 22UH 330MA 1.764OHM SM Product overview: VLS2012ET-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 330MA, 1.764OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 330MA, 1.764OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-220M can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1117197-VLS2012ET-220M | 445-6601-6-ND | 71-VLS2012ET-220M |
| Product Name | Fixed Inductors - VLS2012ET-220M | Fixed Inductors | 22UH 330MA 1.764OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Inductance Range | 22 microH | 22 microH |