TDK U.S.A. Corporation Fixed Inductors VLS2012ET-220M-CA

Description
22µH Shielded Wirewound Inductor 350mA 1.764Ohm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 350mA 1.764Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174122-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174122-6-ND
Fixed Inductors 445-174122-6-ND
22µH Shielded Wirewound Inductor 350mA 1.764Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 350mA 1.764Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174122-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174122-2-ND
Fixed Inductors 445-174122-2-ND
22µH Shielded Wirewound Inductor 350mA 1.764Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 350mA 1.764Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-174122-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174122-1-ND
Fixed Inductors 445-174122-1-ND
22µH Shielded Wirewound Inductor 350mA 1.764Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 350mA 1.764Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 445-174122-6-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
High Frequency & RF Inductors - 1624112-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0120 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details