TDK-Lambda Americas Inc., High Power Division Fixed Inductors VLS2012ET-150M

Description
15µH Shielded Wirewound Inductor 400mA 1.062Ohm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 400mA 1.062Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6598-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6598-2-ND
Fixed Inductors 445-6598-2-ND
15µH Shielded Wirewound Inductor 400mA 1.062Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 400mA 1.062Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6598-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6598-6-ND
Fixed Inductors 445-6598-6-ND
15µH Shielded Wirewound Inductor 400mA 1.062Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 400mA 1.062Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6598-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6598-1-ND
Fixed Inductors 445-6598-1-ND
15µH Shielded Wirewound Inductor 400mA 1.062Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 400mA 1.062Ohm Max Nonstandard

Buy Now Datasheet
15UH 400MA 1.062OHM Inductor and Choke - 71-VLS2012ET-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 400MA 1.062OHM Inductor and Choke
71-VLS2012ET-150M
15UH 400MA 1.062OHM Inductor and Choke 71-VLS2012ET-150M
FIXED IND 15UH 400MA 1.062OHM SM Product overview: VLS2012ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 400MA, 1.062OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 400MA, 1.062OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 400MA 1.062OHM SM Product overview: VLS2012ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 400MA, 1.062OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 400MA, 1.062OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-E Series, 15 H, 20%, Shielded, 1.062 Ohm, 470 Ma Rohs Compliant Tdk - 31Y5117 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 15 H, 20%, Shielded, 1.062 Ohm, 470 Ma Rohs Compliant Tdk
31Y5117
Surface Mount Power Inductor, Vls-E Series, 15 H, 20%, Shielded, 1.062 Ohm, 470 Ma Rohs Compliant Tdk 31Y5117
Surface Mount Power Inductor, VLS-E Series, 15 H, 20%, Shielded, 1.062 ohm, 470 mA RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 15 H, 20%, Shielded, 1.062 ohm, 470 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - VLS2012ET-150M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLS2012ET-150M
Fixed Inductors VLS2012ET-150M
FIXED IND 15UH 400MA 1.062OHM SM

FIXED IND 15UH 400MA 1.062OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6598-2-ND 71-VLS2012ET-150M 31Y5117 VLS2012ET-150M
Product Name Fixed Inductors 15UH 400MA 1.062OHM Inductor and Choke Surface Mount Power Inductor, Vls-E Series, 15 H, 20%, Shielded, 1.062 Ohm, 470 Ma Rohs Compliant Tdk Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - DSH-31-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
700mA 250MHz Inductor and Choke - 71-0603CS-9N5XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 5 (+/- %)
View Details