TDK Corporation Fixed Inductors VLS2012ET-100M

Description
10µH Shielded Wirewound Inductor 470mA 834mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 470mA 834mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6597-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6597-2-ND
Fixed Inductors 445-6597-2-ND
10µH Shielded Wirewound Inductor 470mA 834mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 470mA 834mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6597-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6597-6-ND
Fixed Inductors 445-6597-6-ND
10µH Shielded Wirewound Inductor 470mA 834mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 470mA 834mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6597-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6597-1-ND
Fixed Inductors 445-6597-1-ND
10µH Shielded Wirewound Inductor 470mA 834mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 470mA 834mOhm Max Nonstandard

Buy Now Datasheet
SMD 10UH 470MA 834MOHM Inductor and Choke - 71-VLS2012ET-100M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 470MA 834MOHM Inductor and Choke
71-VLS2012ET-100M
SMD 10UH 470MA 834MOHM Inductor and Choke 71-VLS2012ET-100M
FIXED IND 10UH 470MA 834MOHM SMD Product overview: VLS2012ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 470MA, 834MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 470MA, 834MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-100M can be used for catalog matching and distributor lookup.

FIXED IND 10UH 470MA 834MOHM SMD Product overview: VLS2012ET-100M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 470MA, 834MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 470MA, 834MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2012ET-100M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - VLS2012ET-100M
1279397-VLS2012ET-100M
Electronic Wholesale - VLS2012ET-100M 1279397-VLS2012ET-100M
Manufacturer: TDK Corporation Win Source Part Number: 1279397-VLS2012ET-10 0M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 10μH Tolerance: ±20% Current - Saturation: 470mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 834mOhm Max Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.047" (1.20mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Current Rating (Amps): 470mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279397-VLS2012ET-100M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 10μH
Tolerance: ±20%
Current - Saturation: 470mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 834mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.047" (1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Current Rating (Amps): 470mA
Inductance Frequency - Test: 1MHz

Buy Now
Surface Mount Power Inductor, Vls-E Series, 10 H, 20%, Shielded, 0.834 Ohm, 530 Ma Rohs Compliant Tdk - 31Y5116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 10 H, 20%, Shielded, 0.834 Ohm, 530 Ma Rohs Compliant Tdk
31Y5116
Surface Mount Power Inductor, Vls-E Series, 10 H, 20%, Shielded, 0.834 Ohm, 530 Ma Rohs Compliant Tdk 31Y5116
Surface Mount Power Inductor, VLS-E Series, 10 H, 20%, Shielded, 0.834 ohm, 530 mA RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 10 H, 20%, Shielded, 0.834 ohm, 530 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6597-2-ND 71-VLS2012ET-100M 1279397-VLS2012ET-100M 31Y5116
Product Name Fixed Inductors SMD 10UH 470MA 834MOHM Inductor and Choke Electronic Wholesale - VLS2012ET-100M Surface Mount Power Inductor, Vls-E Series, 10 H, 20%, Shielded, 0.834 Ohm, 530 Ma Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details