TDK U.S.A. Corporation Fixed Inductors VLS2010ET-R56N

Description
560nH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard
Request a Quote Datasheet
Description
560nH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6596-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6596-1-ND
Fixed Inductors 445-6596-1-ND
560nH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6596-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6596-6-ND
Fixed Inductors 445-6596-6-ND
560nH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6596-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6596-2-ND
Fixed Inductors 445-6596-2-ND
560nH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard

560nH Shielded Wirewound Inductor 2A 60mOhm Max Nonstandard

Buy Now Datasheet
SMD 2A 60 MOHM Inductor and Choke - 71-VLS2010ET-R56N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 60 MOHM Inductor and Choke
71-VLS2010ET-R56N
SMD 2A 60 MOHM Inductor and Choke 71-VLS2010ET-R56N
FIXED IND 560NH 2A 60 MOHM SMD Product overview: VLS2010ET-R56N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-R56N can be used for catalog matching and distributor lookup.

FIXED IND 560NH 2A 60 MOHM SMD Product overview: VLS2010ET-R56N from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 60 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2A, 60 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-R56N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6596-1-ND 71-VLS2010ET-R56N
Product Name Fixed Inductors SMD 2A 60 MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176738-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0047 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details