TDK-Lambda Americas Inc., High Power Division Electronic Wholesale - VLS2010ET-6R8M VLS2010ET-6R8M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1279396-VLS2010ET-6R 8M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Current - Saturation: 570mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 648mOhm Max Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Current Rating (Amps): 570mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1279396-VLS2010ET-6R 8M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Current - Saturation: 570mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 648mOhm Max Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Current Rating (Amps): 570mA Inductance Frequency - Test: 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - VLS2010ET-6R8M
1279396-VLS2010ET-6R8M
Electronic Wholesale - VLS2010ET-6R8M 1279396-VLS2010ET-6R8M
Manufacturer: TDK Corporation Win Source Part Number: 1279396-VLS2010ET-6R 8M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 6.8μH Tolerance: ±20% Current - Saturation: 570mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 648mOhm Max Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tdk.com Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.039" (1.00mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm) Current Rating (Amps): 570mA Inductance Frequency - Test: 1MHz

Manufacturer: TDK Corporation
Win Source Part Number: 1279396-VLS2010ET-6R8M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 6.8μH
Tolerance: ±20%
Current - Saturation: 570mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 648mOhm Max
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tdk.com
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.039" (1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.079" L x 0.079" W (2.00mm x 2.00mm)
Current Rating (Amps): 570mA
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - 445-6595-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6595-2-ND
Fixed Inductors 445-6595-2-ND
6.8µH Shielded Wirewound Inductor 570mA 648mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 570mA 648mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6595-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6595-6-ND
Fixed Inductors 445-6595-6-ND
6.8µH Shielded Wirewound Inductor 570mA 648mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 570mA 648mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6595-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6595-1-ND
Fixed Inductors 445-6595-1-ND
6.8µH Shielded Wirewound Inductor 570mA 648mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 570mA 648mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 570MA 648MOHM Inductor and Choke - 71-VLS2010ET-6R8M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 570MA 648MOHM Inductor and Choke
71-VLS2010ET-6R8M
6.8UH 570MA 648MOHM Inductor and Choke 71-VLS2010ET-6R8M
FIXED IND 6.8UH 570MA 648MOHM SM Product overview: VLS2010ET-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 570MA, 648MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 570MA, 648MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-6R8M can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 570MA 648MOHM SM Product overview: VLS2010ET-6R8M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 570MA, 648MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 570MA, 648MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-6R8M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Power Inductor, Vls-E Series, 6.8 H, 20%, Shielded, 0.648 Ohm, 630 Ma Rohs Compliant Tdk - 31Y5111 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Power Inductor, Vls-E Series, 6.8 H, 20%, Shielded, 0.648 Ohm, 630 Ma Rohs Compliant Tdk
31Y5111
Surface Mount Power Inductor, Vls-E Series, 6.8 H, 20%, Shielded, 0.648 Ohm, 630 Ma Rohs Compliant Tdk 31Y5111
Surface Mount Power Inductor, VLS-E Series, 6.8 H, 20%, Shielded, 0.648 ohm, 630 mA RoHS Compliant: Yes

Surface Mount Power Inductor, VLS-E Series, 6.8 H, 20%, Shielded, 0.648 ohm, 630 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1279396-VLS2010ET-6R8M 445-6595-2-ND 71-VLS2010ET-6R8M 31Y5111
Product Name Electronic Wholesale - VLS2010ET-6R8M Fixed Inductors 6.8UH 570MA 648MOHM Inductor and Choke Surface Mount Power Inductor, Vls-E Series, 6.8 H, 20%, Shielded, 0.648 Ohm, 630 Ma Rohs Compliant Tdk
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 6.8 microH 6.8 microH
DCR 0.6480 ohms 0.6480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers