Manufacturer: TDK Corporation
Win Source Part Number: 1117192-VLS2010ET-3R
Packaging: Reel - TR
Type: Wirewound
Current Rating: 830mA
Inductance: 3.3μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 830mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 348 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
3.3µH Shielded Wirewound Inductor 830mA 348mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 830mA 348mOhm Max Nonstandard
3.3µH Shielded Wirewound Inductor 830mA 348mOhm Max Nonstandard
FIXED IND 3.3UH 830MA 348MOHM SM Product overview: VLS2010ET-3R3M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 830MA, 348MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 830MA, 348MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-3R3M can be used for catalog matching and distributor lookup.
Surface Mount Power Inductor, VLS-E Series, 3.3 H, 20%, Shielded, 0.348 ohm, 860 mA RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1117192-VLS2010ET-3R3M | 445-6593-6-ND | 71-VLS2010ET-3R3M | 31Y5109 |
| Product Name | Fixed Inductors - VLS2010ET-3R3M | Fixed Inductors | 3.3UH 830MA 348MOHM Inductor and Choke | Surface Mount Power Inductor, Vls-E Series, 3.3 H, 20%, Shielded, 0.348 Ohm, 860 Ma Rohs Compliant Tdk |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound | |
| Application | RF Choke | |||
| Inductance Range | 3.3 microH | 3.3 microH |