TDK Corporation SMD 22UH 330MA 2.04OHM Inductor and Choke VLS2010ET-220M

Description
FIXED IND 22UH 330MA 2.04OHM SMD Product overview: VLS2010ET-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 330MA, 2.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 330MA, 2.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 330MA 2.04OHM SMD Product overview: VLS2010ET-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 330MA, 2.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 330MA, 2.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-220M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 330MA 2.04OHM Inductor and Choke - 71-VLS2010ET-220M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 330MA 2.04OHM Inductor and Choke
71-VLS2010ET-220M
SMD 22UH 330MA 2.04OHM Inductor and Choke 71-VLS2010ET-220M
FIXED IND 22UH 330MA 2.04OHM SMD Product overview: VLS2010ET-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 330MA, 2.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 330MA, 2.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-220M can be used for catalog matching and distributor lookup.

FIXED IND 22UH 330MA 2.04OHM SMD Product overview: VLS2010ET-220M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 330MA, 2.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 330MA, 2.04OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-220M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLS2010ET-220M
1117190-VLS2010ET-220M
Fixed Inductors - VLS2010ET-220M 1117190-VLS2010ET-220M
Manufacturer: TDK Corporation Win Source Part Number: 1117190-VLS2010ET-22 0M Packaging: Reel - TR Type: Wirewound Current Rating: 330mA Inductance: 22μH Height - Seated (Max): 0.039" (1.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 330mA Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.04 Ohm Max Status: Active Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117190-VLS2010ET-220M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 330mA
Inductance: 22μH
Height - Seated (Max): 0.039" (1.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 330mA
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.04 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6591-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6591-1-ND
Fixed Inductors 445-6591-1-ND
22µH Shielded Wirewound Inductor 330mA 2.04Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 330mA 2.04Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6591-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6591-6-ND
Fixed Inductors 445-6591-6-ND
22µH Shielded Wirewound Inductor 330mA 2.04Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 330mA 2.04Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6591-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6591-2-ND
Fixed Inductors 445-6591-2-ND
22µH Shielded Wirewound Inductor 330mA 2.04Ohm Max Nonstandard

22µH Shielded Wirewound Inductor 330mA 2.04Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS2010ET-220M 1117190-VLS2010ET-220M 445-6591-1-ND
Product Name SMD 22UH 330MA 2.04OHM Inductor and Choke Fixed Inductors - VLS2010ET-220M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Core Material Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N1 0201DS-8N1XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-143-902-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details