TDK U.S.A. Corporation 15UH 400MA 1.476OHM Inductor and Choke VLS2010ET-150M

Description
FIXED IND 15UH 400MA 1.476OHM SM Product overview: VLS2010ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 400MA, 1.476OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 400MA, 1.476OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 400MA 1.476OHM SM Product overview: VLS2010ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 400MA, 1.476OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 400MA, 1.476OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-150M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15UH 400MA 1.476OHM Inductor and Choke - 71-VLS2010ET-150M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 400MA 1.476OHM Inductor and Choke
71-VLS2010ET-150M
15UH 400MA 1.476OHM Inductor and Choke 71-VLS2010ET-150M
FIXED IND 15UH 400MA 1.476OHM SM Product overview: VLS2010ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 400MA, 1.476OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 400MA, 1.476OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-150M can be used for catalog matching and distributor lookup.

FIXED IND 15UH 400MA 1.476OHM SM Product overview: VLS2010ET-150M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 400MA, 1.476OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 400MA, 1.476OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLS2010ET-150M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-6588-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6588-2-ND
Fixed Inductors 445-6588-2-ND
15µH Shielded Wirewound Inductor 400mA 1.476Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 400mA 1.476Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6588-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6588-1-ND
Fixed Inductors 445-6588-1-ND
15µH Shielded Wirewound Inductor 400mA 1.476Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 400mA 1.476Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-6588-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6588-6-ND
Fixed Inductors 445-6588-6-ND
15µH Shielded Wirewound Inductor 400mA 1.476Ohm Max Nonstandard

15µH Shielded Wirewound Inductor 400mA 1.476Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLS2010ET-150M 445-6588-2-ND
Product Name 15UH 400MA 1.476OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Core Material Ferrite
Inductance Range 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Ferrite Beads and Chips - A102198TR-ND - DigiKey
Specs
DCR 0.1500 ohms
Rated DC Current 600 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-23N 0302CS-23NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details