Manufacturer: TDK Corporation
Win Source Part Number: 735718-VLP8040T-681M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 680μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 300mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.2Ohm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Current Rating (Amps): 300mA
Inductance Frequency - Test: 100kHz
680µH Shielded Wirewound Inductor 300mA 2.2Ohm Max Nonstandard
FIXED IND 680UH 300MA 2.2OHM SMD Product overview: VLP8040T-681M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 300MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 300MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-681M can be used for catalog matching and distributor lookup.
FIXED IND 680UH 300MA 2.2OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 735718-VLP8040T-681M | 445-6585-2-ND | 71-VLP8040T-681M | VLP8040T-681M |
| Product Name | Fixed Inductors - VLP8040T-681M | Fixed Inductors | SMD 680UH 300MA 2.2OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke | |||
| Inductance Range | 680 microH | 680 microH | 680 microH |