TDK Corporation Fixed Inductors - VLP8040T-331M VLP8040T-331M

Description
Manufacturer: TDK Corporation Win Source Part Number: 735717-VLP8040T-331M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 330μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Current Rating (Amps): 500mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 735717-VLP8040T-331M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 330μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Current Rating (Amps): 500mA Inductance Frequency - Test: 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - VLP8040T-331M - 735717-VLP8040T-331M - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - VLP8040T-331M
735717-VLP8040T-331M
Fixed Inductors - VLP8040T-331M 735717-VLP8040T-331M
Manufacturer: TDK Corporation Win Source Part Number: 735717-VLP8040T-331M Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 330μH Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 500mA Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1Ohm Max Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.157" (4.00mm) Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm) Current Rating (Amps): 500mA Inductance Frequency - Test: 100kHz

Manufacturer: TDK Corporation
Win Source Part Number: 735717-VLP8040T-331M
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 330μH
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 500mA
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1Ohm Max
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.157" (4.00mm)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Current Rating (Amps): 500mA
Inductance Frequency - Test: 100kHz

Buy Now Datasheet
Fixed Inductors - 445-6580-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6580-2-ND
Fixed Inductors 445-6580-2-ND
330µH Shielded Wirewound Inductor 500mA 1.1Ohm Max Nonstandard

330µH Shielded Wirewound Inductor 500mA 1.1Ohm Max Nonstandard

Buy Now Datasheet
SMD 330UH 500MA 1.1OHM Inductor and Choke - 71-VLP8040T-331M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 330UH 500MA 1.1OHM Inductor and Choke
71-VLP8040T-331M
SMD 330UH 500MA 1.1OHM Inductor and Choke 71-VLP8040T-331M
FIXED IND 330UH 500MA 1.1OHM SMD Product overview: VLP8040T-331M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 500MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 500MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-331M can be used for catalog matching and distributor lookup.

FIXED IND 330UH 500MA 1.1OHM SMD Product overview: VLP8040T-331M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330UH, 500MA, 1.1OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 330UH, 500MA, 1.1OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-331M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 735717-VLP8040T-331M 445-6580-2-ND 71-VLP8040T-331M
Product Name Fixed Inductors - VLP8040T-331M Fixed Inductors SMD 330UH 500MA 1.1OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke
Inductance Range 330 microH 330 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J104JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - A102195TR-ND - DigiKey
Specs
DCR 0.5000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
0.0075uH 250MHz 1.3A Inductor and Choke - 71-0603HP-7N5XGEW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 2 (+/- %)
Standards and Certifications RoHS
View Details