TDK U.S.A. Corporation Fixed Inductors - VLP8040T-330M VLP8040T-330M

Description
Manufacturer: TDK Corporation Win Source Part Number: 1117185-VLP8040T-330 M Packaging: Reel - TR Type: Wirewound Current Rating: 1.8A Inductance: 33μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1117185-VLP8040T-330 M Packaging: Reel - TR Type: Wirewound Current Rating: 1.8A Inductance: 33μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - VLP8040T-330M
1117185-VLP8040T-330M
Fixed Inductors - VLP8040T-330M 1117185-VLP8040T-330M
Manufacturer: TDK Corporation Win Source Part Number: 1117185-VLP8040T-330 M Packaging: Reel - TR Type: Wirewound Current Rating: 1.8A Inductance: 33μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.8A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Max Temperature Range - Operating: -40°C to 105°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance

Manufacturer: TDK Corporation
Win Source Part Number: 1117185-VLP8040T-330M
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.8A
Inductance: 33μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.8A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm Max
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 445-6579-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6579-2-ND
Fixed Inductors 445-6579-2-ND
33µH Shielded Wirewound Inductor 1.8A 110mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 1.8A 110mOhm Max Nonstandard

Buy Now Datasheet
SMD 33UH 1.8A 110 MOHM Inductor and Choke - 71-VLP8040T-330M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 1.8A 110 MOHM Inductor and Choke
71-VLP8040T-330M
SMD 33UH 1.8A 110 MOHM Inductor and Choke 71-VLP8040T-330M
FIXED IND 33UH 1.8A 110 MOHM SMD Product overview: VLP8040T-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.8A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.8A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-330M can be used for catalog matching and distributor lookup.

FIXED IND 33UH 1.8A 110 MOHM SMD Product overview: VLP8040T-330M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 1.8A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 1.8A, 110 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-330M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - VLP8040T-330M - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
VLP8040T-330M
Fixed Inductors VLP8040T-330M
FIXED IND 33UH 1.8A 110 MOHM SMD

FIXED IND 33UH 1.8A 110 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1117185-VLP8040T-330M 445-6579-2-ND 71-VLP8040T-330M VLP8040T-330M
Product Name Fixed Inductors - VLP8040T-330M Fixed Inductors SMD 33UH 1.8A 110 MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details
Common Mode Chokes - 486-DKFP-H22H-046Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details