TDK U.S.A. Corporation Fixed Inductors VLP8040T-221M

Description
220µH Shielded Wirewound Inductor 600mA 730mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 600mA 730mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-6577-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6577-2-ND
Fixed Inductors 445-6577-2-ND
220µH Shielded Wirewound Inductor 600mA 730mOhm Max Nonstandard

220µH Shielded Wirewound Inductor 600mA 730mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLP8040T-221M
902655-VLP8040T-221M
Fixed Inductors - VLP8040T-221M 902655-VLP8040T-221M
Manufacturer: TDK Corporation Win Source Part Number: 902655-VLP8040T-221M Series: VLP Operating Temperature Range: -40°C ~ 105°C Features: 220 µH Shielded Wirewound Inductor 600 mA 730mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-6577-6, VLP8040T221M, 445-6577-1, 445-6577-2

Manufacturer: TDK Corporation
Win Source Part Number: 902655-VLP8040T-221M
Series: VLP
Operating Temperature Range: -40°C ~ 105°C
Features: 220 µH Shielded Wirewound Inductor 600 mA 730mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-6577-6, VLP8040T221M, 445-6577-1, 445-6577-2

Buy Now Datasheet
220UH 600MA 730MOHM Inductor and Choke - 71-VLP8040T-221M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 600MA 730MOHM Inductor and Choke
71-VLP8040T-221M
220UH 600MA 730MOHM Inductor and Choke 71-VLP8040T-221M
FIXED IND 220UH 600MA 730MOHM SM Product overview: VLP8040T-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 600MA, 730MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 600MA, 730MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-221M can be used for catalog matching and distributor lookup.

FIXED IND 220UH 600MA 730MOHM SM Product overview: VLP8040T-221M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 600MA, 730MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 600MA, 730MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-221M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-6577-2-ND 902655-VLP8040T-221M 71-VLP8040T-221M
Product Name Fixed Inductors Fixed Inductors - VLP8040T-221M 220UH 600MA 730MOHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3160-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Chokes - 1-1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details