FIXED IND 150UH 800MA 490MOHM SM Product overview: VLP8040T-151M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 800MA, 490MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 800MA, 490MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-151M can be used for catalog matching and distributor lookup.
Manufacturer: TDK Corporation
Win Source Part Number: 1279394-VLP8040T-151
Series: VLP
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 800mA
Shielding: Shielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 800mA
Test Frequency: 100kHz
Size: 0.315" L x 0.303" W (8.00mm x 7.70mm)
Family Name: VLP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 490 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.157" (4.00mm)
Alternative Parts (Cross-Reference): SPD74R-154M; ELL8TP151MB; HM66-80151LFTR13;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
150µH Shielded Wirewound Inductor 800mA 490mOhm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-VLP8040T-151M | 1279394-VLP8040T-151M | 445-6573-2-ND |
| Product Name | 150UH 800MA 490MOHM Inductor and Choke | Fixed Inductors - VLP8040T-151M | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Drum Core, Wirewound | Standard; Wirewound | |
| Inductance Range | 150 microH | 150 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |