TDK U.S.A. Corporation SMD 100UH 1A 330 MOHM Inductor and Choke VLP8040T-101M

Description
FIXED IND 100UH 1A 330 MOHM SMD Product overview: VLP8040T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 1A 330 MOHM SMD Product overview: VLP8040T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-101M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 1A 330 MOHM Inductor and Choke - 71-VLP8040T-101M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 1A 330 MOHM Inductor and Choke
71-VLP8040T-101M
SMD 100UH 1A 330 MOHM Inductor and Choke 71-VLP8040T-101M
FIXED IND 100UH 1A 330 MOHM SMD Product overview: VLP8040T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-101M can be used for catalog matching and distributor lookup.

FIXED IND 100UH 1A 330 MOHM SMD Product overview: VLP8040T-101M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 1A, 330 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 1A, 330 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP8040T-101M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLP8040T-101M
850224-VLP8040T-101M
Fixed Inductors - VLP8040T-101M 850224-VLP8040T-101M
Manufacturer: TDK Corporation Win Source Part Number: 850224-VLP8040T-101M Series: VLP Features: 100 µH Inductor 1 A Package: Reel - TR Part Status: Obsolete Categories: Inductors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-6571-2, 445-6571-1, 445-6571-6, VLP8040T101M

Manufacturer: TDK Corporation
Win Source Part Number: 850224-VLP8040T-101M
Series: VLP
Features: 100 µH Inductor 1 A
Package: Reel - TR
Part Status: Obsolete
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-6571-2, 445-6571-1, 445-6571-6, VLP8040T101M

Buy Now Datasheet
Fixed Inductors - 445-6571-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-6571-2-ND
Fixed Inductors 445-6571-2-ND
100µH Shielded Wirewound Inductor 1A 330mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1A 330mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-VLP8040T-101M 850224-VLP8040T-101M 445-6571-2-ND
Product Name SMD 100UH 1A 330 MOHM Inductor and Choke Fixed Inductors - VLP8040T-101M Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 100 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-12N 026011C-12NXJRW , 026011C-12NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details