Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007556-VLP6214T-680
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 6.4 mm
Shielding: Shielded
Inductance: 68 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 400 mA
Height: 1.4 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 1.62 Ω
Alternative Parts (Cross-Reference): NR6012T680ME; NRS6012T680MMGJ; NRS6012T680MMGJV; 74404041680; SRN4018-680M; SRR7045-680MVLP6214T
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Depth: 6 mm
Max DC Current: 400 mA
RoHS: Compliant
Radiation Hardening: No
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1007556-VLP6214T-680MR40 |
| Product Name | OEM Parts - OEM Parts (T - Z) - VLP6214T-680MR40 |