TDK Corporation OEM Parts - OEM Parts (T - Z) - VLP6214T-100M1R0 VLP6214T-100M1R0

Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103926-VLP6214T-100 M1R0 Packaging: Tape and Reel Termination: SMD/SMT Length: 6.4 mm Shielding: Shielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1 A Height: 1.4 mm Categories: OEM Parts(T-Z) DC Resistance (DCR): 250 mΩ Alternative Parts (Cross-Reference): SRN4018-100M; VLCF4020T-100MR85; VLCF4018T-100MR74-2; NR3015T100M; SRN4012T-100M; VLCF5020T-100MR87; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Depth: 6 mm Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No
Request a Quote
Description
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103926-VLP6214T-100 M1R0 Packaging: Tape and Reel Termination: SMD/SMT Length: 6.4 mm Shielding: Shielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1 A Height: 1.4 mm Categories: OEM Parts(T-Z) DC Resistance (DCR): 250 mΩ Alternative Parts (Cross-Reference): SRN4018-100M; VLCF4020T-100MR85; VLCF4018T-100MR74-2; NR3015T100M; SRN4012T-100M; VLCF5020T-100MR87; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Depth: 6 mm Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - VLP6214T-100M1R0 - 1103926-VLP6214T-100M1R0 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - VLP6214T-100M1R0
1103926-VLP6214T-100M1R0
OEM Parts - OEM Parts (T - Z) - VLP6214T-100M1R0 1103926-VLP6214T-100M1R0
Manufacturer: TDK Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1103926-VLP6214T-100 M1R0 Packaging: Tape and Reel Termination: SMD/SMT Length: 6.4 mm Shielding: Shielded Inductance: 10 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 1 A Height: 1.4 mm Categories: OEM Parts(T-Z) DC Resistance (DCR): 250 mΩ Alternative Parts (Cross-Reference): SRN4018-100M; VLCF4020T-100MR85; VLCF4018T-100MR74-2; NR3015T100M; SRN4012T-100M; VLCF5020T-100MR87; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Depth: 6 mm Max DC Current: 1 A RoHS: Compliant Radiation Hardening: No

Manufacturer: TDK Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1103926-VLP6214T-100M1R0
Packaging: Tape and Reel
Termination: SMD/SMT
Length: 6.4 mm
Shielding: Shielded
Inductance: 10 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 1 A
Height: 1.4 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 250 mΩ
Alternative Parts (Cross-Reference): SRN4018-100M; VLCF4020T-100MR85; VLCF4018T-100MR74-2; NR3015T100M; SRN4012T-100M; VLCF5020T-100MR87;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Depth: 6 mm
Max DC Current: 1 A
RoHS: Compliant
Radiation Hardening: No

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1103926-VLP6214T-100M1R0
Product Name OEM Parts - OEM Parts (T - Z) - VLP6214T-100M1R0
Unlock Full Specs
to access all available technical data