TDK U.S.A. Corporation Fixed Inductors VLP6045LT-680M

Description
68µH Shielded Wirewound Inductor 1A 455mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 1A 455mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-8761-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-8761-2-ND
Fixed Inductors 445-8761-2-ND
68µH Shielded Wirewound Inductor 1A 455mOhm Max Nonstandard

68µH Shielded Wirewound Inductor 1A 455mOhm Max Nonstandard

Buy Now Datasheet
SMD 68UH 1A 455 MOHM Inductor and Choke - 71-VLP6045LT-680M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 1A 455 MOHM Inductor and Choke
71-VLP6045LT-680M
SMD 68UH 1A 455 MOHM Inductor and Choke 71-VLP6045LT-680M
FIXED IND 68UH 1A 455 MOHM SMD Product overview: VLP6045LT-680M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 455 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 455 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-680M can be used for catalog matching and distributor lookup.

FIXED IND 68UH 1A 455 MOHM SMD Product overview: VLP6045LT-680M from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 1A, 455 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 1A, 455 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-VLP6045LT-680M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - VLP6045LT-680M
1279393-VLP6045LT-680M
Fixed Inductors - VLP6045LT-680M 1279393-VLP6045LT-680M
Manufacturer: TDK Corporation Win Source Part Number: 1279393-VLP6045LT-68 0M Series: VLP Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 105°C Package: Nonstandard Current Rating: 1A Shielding: Shielded Inductance: 68μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 1.1A Test Frequency: 100kHz Size: 0.268" L x 0.268" W (6.80mm x 6.80mm) Family Name: VLP Categories: Inductors, Coils, Chokes DC Resistance (DCR): 455 mOhm Max Manufacturer Homepage: www.tdk.com Height - Seated (Maximum): 0.177" (4.50mm) Alternative Parts (Cross-Reference): SRR0604-680K; LQH6PPN680M43L; HM66-50680LFTR; Introduction Date: May 20, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: TDK Corporation
Win Source Part Number: 1279393-VLP6045LT-680M
Series: VLP
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 105°C
Package: Nonstandard
Current Rating: 1A
Shielding: Shielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 1.1A
Test Frequency: 100kHz
Size: 0.268" L x 0.268" W (6.80mm x 6.80mm)
Family Name: VLP
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 455 mOhm Max
Manufacturer Homepage: www.tdk.com
Height - Seated (Maximum): 0.177" (4.50mm)
Alternative Parts (Cross-Reference): SRR0604-680K; LQH6PPN680M43L; HM66-50680LFTR;
Introduction Date: May 20, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-8761-2-ND 71-VLP6045LT-680M 1279393-VLP6045LT-680M
Product Name Fixed Inductors SMD 68UH 1A 455 MOHM Inductor and Choke Fixed Inductors - VLP6045LT-680M
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers